8500 Series Molded Split Sprocket With 21 Teeth And a 25Mm Round Shaft-Ready Bore With 1 Keyway Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 614-239-1 |
| Product Name | Rexnord 614-239-1 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 21 Teeth |
| Pitch | 5.08 inch (129 mm) |