RegalRexnord Thomas 588327 Hubs Disc Coupling Parts & Kits 588327

Description
Extended-type rough bore hub for Thomas Series 71-8 size 425 coupling.
Description
Extended-type rough bore hub for Thomas Series 71-8 size 425 coupling.

Suppliers

Company
Product
Description
Supplier Links
Thomas 588327 Hubs Disc Coupling Parts & Kits - 588327 - RegalRexnord
Milwaukee, WI, United States
Thomas 588327 Hubs Disc Coupling Parts & Kits
588327
Thomas 588327 Hubs Disc Coupling Parts & Kits 588327
Extended-type rough bore hub for Thomas Series 71-8 size 425 coupling.

Extended-type rough bore hub for Thomas Series 71-8 size 425 coupling.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 588327
Product Name Thomas 588327 Hubs Disc Coupling Parts & Kits
Length 5.88 inch (149 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid coupling with bores of 0.375 / 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details
CPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units English Design Arrangement
View Details
Rigid Couplings - 606036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 0.9449 inch (24 mm)
Length 1.38 inch (35 mm)
View Details