RegalRexnord Thomas 587228 Flexible Elements Disc Coupling Parts & Kits 587228

Description
Stainless steel Tpack-style disc pack for Thomas Series 71-8 Coupling, size 225-8.
Description
Stainless steel Tpack-style disc pack for Thomas Series 71-8 Coupling, size 225-8.

Suppliers

Company
Product
Description
Supplier Links
Thomas 587228 Flexible Elements Disc Coupling Parts & Kits - 587228 - RegalRexnord
Milwaukee, WI, United States
Thomas 587228 Flexible Elements Disc Coupling Parts & Kits
587228
Thomas 587228 Flexible Elements Disc Coupling Parts & Kits 587228
Stainless steel Tpack-style disc pack for Thomas Series 71-8 Coupling, size 225-8.

Stainless steel Tpack-style disc pack for Thomas Series 71-8 Coupling, size 225-8.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 587228
Product Name Thomas 587228 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Any Two hubs & a insert of (A 5T23--Series & A 5R23-32) can be combined to form a coupling with the same or different bores on opposite sides - A 5T23-3216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Spiral Beam Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Helical / Slit
Units Metric Design
Bore Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details