RegalRexnord Thomas 586083 Flexible Elements Disc Coupling Parts & Kits 586083

Description
Stainless steel Tpack-style disc pack for Thomas Coupling, size 600.
Description
Stainless steel Tpack-style disc pack for Thomas Coupling, size 600.

Suppliers

Company
Product
Description
Supplier Links
Thomas 586083 Flexible Elements Disc Coupling Parts & Kits - 586083 - RegalRexnord
Milwaukee, WI, United States
Thomas 586083 Flexible Elements Disc Coupling Parts & Kits
586083
Thomas 586083 Flexible Elements Disc Coupling Parts & Kits 586083
Stainless steel Tpack-style disc pack for Thomas Coupling, size 600.

Stainless steel Tpack-style disc pack for Thomas Coupling, size 600.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 586083
Product Name Thomas 586083 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
2.6
Specs
Rated Torque 135 In-lbs (156 kg-cm)
Units English Design
Bore Diameter 0.6250 inch (15.87 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details