RegalRexnord Thomas 420391 Flexible Elements Disc Coupling Parts & Kits 420391

Description
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 501. Stainless steel material.
Description
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 501. Stainless steel material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 420391 Flexible Elements Disc Coupling Parts & Kits - 420391 - RegalRexnord
Milwaukee, WI, United States
Thomas 420391 Flexible Elements Disc Coupling Parts & Kits
420391
Thomas 420391 Flexible Elements Disc Coupling Parts & Kits 420391
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 501. Stainless steel material.

Classic round non-unitized disc pack for Thomas DBZ Coupling, size 501. Stainless steel material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 420391
Product Name Thomas 420391 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Coupling Flectors - 8087301 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 310 In-lbs (357 kg-cm)
Units Metric Design
View Details