RegalRexnord Thomas 420363 Flexible Elements Disc Coupling Parts & Kits 420363

Description
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 401. Stainless steel material.
Description
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 401. Stainless steel material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 420363 Flexible Elements Disc Coupling Parts & Kits - 420363 - RegalRexnord
Milwaukee, WI, United States
Thomas 420363 Flexible Elements Disc Coupling Parts & Kits
420363
Thomas 420363 Flexible Elements Disc Coupling Parts & Kits 420363
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 401. Stainless steel material.

Classic round non-unitized disc pack for Thomas DBZ Coupling, size 401. Stainless steel material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 420363
Product Name Thomas 420363 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Purchase With A 5Z15M331503 - A 5Z15M331503 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Coupling Length 1.02 inch (25.9 mm)
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details