RegalRexnord Thomas 414412 Hubs Disc Coupling Parts & Kits 414412

Description
Standard rough bore hub for Thomas DBZ / DBZ-A size 62 coupling.
Description
Standard rough bore hub for Thomas DBZ / DBZ-A size 62 coupling.

Suppliers

Company
Product
Description
Supplier Links
Thomas 414412 Hubs Disc Coupling Parts & Kits - 414412 - RegalRexnord
Milwaukee, WI, United States
Thomas 414412 Hubs Disc Coupling Parts & Kits
414412
Thomas 414412 Hubs Disc Coupling Parts & Kits 414412
Standard rough bore hub for Thomas DBZ / DBZ-A size 62 coupling.

Standard rough bore hub for Thomas DBZ / DBZ-A size 62 coupling.

Supplier's Site
Pipe and Coupling - 52728196 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
52728196
Pipe and Coupling 52728196
DISC COUPLING HUB, DBZ SERIES, 5/16 IN BORE, 2.44 IN FLANGE OUTSIDE DIAMETER, 62 COUPLING SIZE, ROUGH SOCK, STEEL, 36 IN-LBS TORQUE CAPACITY, 1.19 IN HUB END DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISC COUPLING HUB, DBZ SERIES, 5/16 IN BORE, 2.44 IN FLANGE OUTSIDE DIAMETER, 62 COUPLING SIZE, ROUGH SOCK, STEEL, 36 IN-LBS TORQUE CAPACITY, 1.19 IN HUB END DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Rigid Couplings Rigid Couplings
Product Number 414412 52728196
Product Name Thomas 414412 Hubs Disc Coupling Parts & Kits Pipe and Coupling
Length 1.09 inch (27.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.09
Specs
Units English Design Arrangement
Bore 1 0.0900 inch (2.29 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details