RegalRexnord Thomas 410943 Flexible Elements Disc Coupling Parts & Kits 410943

Description
Classic round non-unitized disc pack for Thomas Coupling, size 375. Tomaloy material.
Description
Classic round non-unitized disc pack for Thomas Coupling, size 375. Tomaloy material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 410943 Flexible Elements Disc Coupling Parts & Kits - 410943 - RegalRexnord
Milwaukee, WI, United States
Thomas 410943 Flexible Elements Disc Coupling Parts & Kits
410943
Thomas 410943 Flexible Elements Disc Coupling Parts & Kits 410943
Classic round non-unitized disc pack for Thomas Coupling, size 375. Tomaloy material.

Classic round non-unitized disc pack for Thomas Coupling, size 375. Tomaloy material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 410943
Product Name Thomas 410943 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 23.62 inch (100 to 600 mm)
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details