W.M. Berg TIMING PULLEY 37TP108-11

Description
Operates with Flex-E-Grip Belt 37TB Series
Datasheet
Description
Operates with Flex-E-Grip Belt 37TB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - 37TP108-11 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
37TP108-11
TIMING PULLEY 37TP108-11
Operates with Flex-E-Grip Belt 37TB Series

Operates with Flex-E-Grip Belt 37TB Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number 37TP108-11
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 80
View Details
2.03mm Pitch, 31 Teeth, 150mm Usable Length, Aluminum Pulley Stock - A 6A15M031MXL15 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 19.54 mm (0.7693 inch)
View Details
Timing Pulleys - T2.5/T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 2.5mm T 5mm
Material Aluminum
View Details
Steel Timing Pulley Stock - 19-AT10-PS-160S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 10mm AT10
Material Steel
View Details