Falk T31_T35 Series Standard Shaft Hubs size(s) 1040T with a 3.090-inch outside barrel diameter and 2.13 inch length for grid couplings.
| RegalRexnord | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 3702041 |
| Product Name | Falk 3702041 Hubs Grid Coupling Parts & Kits |
| Features | Keyway |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 2.12 to 1.13 inch (53.97 to 28.6 mm) |