RegalRexnord Wrapflex 3700221 Elements-Flexible Elastomeric Coupling Parts & Kits 3700221

Description
Rexnord R Series Standard Elements with Two Fasteners size(s) 70R in 60D Polyurethane (Green) material for elastomeric couplings.
Description
Rexnord R Series Standard Elements with Two Fasteners size(s) 70R in 60D Polyurethane (Green) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 3700221 Elements-Flexible Elastomeric Coupling Parts & Kits - 3700221 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 3700221 Elements-Flexible Elastomeric Coupling Parts & Kits
3700221
Wrapflex 3700221 Elements-Flexible Elastomeric Coupling Parts & Kits 3700221
Rexnord R Series Standard Elements with Two Fasteners size(s) 70R in 60D Polyurethane (Green) material for elastomeric couplings.

Rexnord R Series Standard Elements with Two Fasteners size(s) 70R in 60D Polyurethane (Green) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 3700221
Product Name Wrapflex 3700221 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27-4016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9843 to 7.87 inch (25 to 200 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details