RegalRexnord Wrapflex 3700192 Hubs Elastomeric Coupling Parts & Kits 3700192

Description
Rexnord R10 Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 40R with a 5.120-inch outside barrel diameter and 2.64-inch length for elastomeric couplings.
Description
Rexnord R10 Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 40R with a 5.120-inch outside barrel diameter and 2.64-inch length for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 3700192 Hubs Elastomeric Coupling Parts & Kits - 3700192 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 3700192 Hubs Elastomeric Coupling Parts & Kits
3700192
Wrapflex 3700192 Hubs Elastomeric Coupling Parts & Kits 3700192
Rexnord R10 Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 40R with a 5.120-inch outside barrel diameter and 2.64-inch length for elastomeric couplings.

Rexnord R10 Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 40R with a 5.120-inch outside barrel diameter and 2.64-inch length for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 3700192
Product Name Wrapflex 3700192 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details