RegalRexnord Wrapflex 3700078 Hubs Elastomeric Coupling Parts & Kits 3700078

Description
Rexnord R31_R35 Series Spacer Hub size(s) 40R for elastomeric couplings.
Description
Rexnord R31_R35 Series Spacer Hub size(s) 40R for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 3700078 Hubs Elastomeric Coupling Parts & Kits - 3700078 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 3700078 Hubs Elastomeric Coupling Parts & Kits
3700078
Wrapflex 3700078 Hubs Elastomeric Coupling Parts & Kits 3700078
Rexnord R31_R35 Series Spacer Hub size(s) 40R for elastomeric couplings.

Rexnord R31_R35 Series Spacer Hub size(s) 40R for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 3700078
Product Name Wrapflex 3700078 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3150 to 2.48 inch (8 to 63 mm)
View Details