RegalRexnord Wrapflex 3700052 Hubs Elastomeric Coupling Parts & Kits 3700052

Description
Rexnord R31_R35 Series Spacer Hub size(s) 5R for elastomeric couplings.
Description
Rexnord R31_R35 Series Spacer Hub size(s) 5R for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 3700052 Hubs Elastomeric Coupling Parts & Kits - 3700052 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 3700052 Hubs Elastomeric Coupling Parts & Kits
3700052
Wrapflex 3700052 Hubs Elastomeric Coupling Parts & Kits 3700052
Rexnord R31_R35 Series Spacer Hub size(s) 5R for elastomeric couplings.

Rexnord R31_R35 Series Spacer Hub size(s) 5R for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 3700052
Product Name Wrapflex 3700052 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details