RegalRexnord Pipe and Coupling 360572

Description
NYLON COVER FOR 10R COUPLER, 81.5MM ID, 91MM OD, 28.5MM W. FREE 2 YEAR RADWELL WARRANTY
Description
NYLON COVER FOR 10R COUPLER, 81.5MM ID, 91MM OD, 28.5MM W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 54499287 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
54499287
Pipe and Coupling 54499287
NYLON COVER FOR 10R COUPLER, 81.5MM ID, 91MM OD, 28.5MM W. FREE 2 YEAR RADWELL WARRANTY

NYLON COVER FOR 10R COUPLER, 81.5MM ID, 91MM OD, 28.5MM W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 54499287
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
CPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units English Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details