RegalRexnord Pipe and Coupling 359834

Description
JAW COUPLING HUB,30R,STRAIGHT, HRB. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB,30R,STRAIGHT, HRB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 59188399 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
59188399
Pipe and Coupling 59188399
JAW COUPLING HUB,30R,STRAIGHT, HRB. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB,30R,STRAIGHT, HRB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 59188399
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.1248 / 0.1873
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
View Details
Coupling housing - EAMK-A-S38-38A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.3747 lbs (0.1699 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details