RegalRexnord Wrapflex 3301260 Hubs Elastomeric Coupling Parts & Kits 3301260

Description
Rexnord R10 Series Straight Bore Style-Small Through Hole-Rough Stock (RSB) Hubs size(s) 70R with a 9.875-inch outside barrel diameter and 4.72-inch length for elastomeric couplings.
Description
Rexnord R10 Series Straight Bore Style-Small Through Hole-Rough Stock (RSB) Hubs size(s) 70R with a 9.875-inch outside barrel diameter and 4.72-inch length for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 3301260 Hubs Elastomeric Coupling Parts & Kits - 3301260 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 3301260 Hubs Elastomeric Coupling Parts & Kits
3301260
Wrapflex 3301260 Hubs Elastomeric Coupling Parts & Kits 3301260
Rexnord R10 Series Straight Bore Style-Small Through Hole-Rough Stock (RSB) Hubs size(s) 70R with a 9.875-inch outside barrel diameter and 4.72-inch length for elastomeric couplings.

Rexnord R10 Series Straight Bore Style-Small Through Hole-Rough Stock (RSB) Hubs size(s) 70R with a 9.875-inch outside barrel diameter and 4.72-inch length for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 3301260
Product Name Wrapflex 3301260 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Any A 5Z28-16 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.4 In-lbs (5.07 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 1.97 inch (10 to 50 mm)
View Details
Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details