W.M. Berg CHAIN SPROCKET 32B108-64

Description
Operates with 32GCF Series
Datasheet
Description
Operates with 32GCF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHAIN SPROCKET - 32B108-64 - W.M. Berg
Cudahy, WI, United States
CHAIN SPROCKET
32B108-64
CHAIN SPROCKET 32B108-64
Operates with 32GCF Series

Operates with 32GCF Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category ISO Roller Chain Sprockets
Product Number 32B108-64
Product Name CHAIN SPROCKET
Pitch ISO 32 (50.80mm); 50.8
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 24
View Details
K Standard Sprockets B Type NK120-2B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 24 (38.10mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 38
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Metric Roller Chain Sprockets - 10A51 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type A (Hubless)
View Details