Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ISO ROLLER CHAIN SPROCKETS
W.M. BERG
32B106-80 -- CHAIN SPROCKET
W.M. Berg
CHAIN SPROCKET
32B106-80
Description
Operates with 32GCF Series
W.M. Berg
Done
Datasheet
Description
Operates with 32GCF Series
Datasheet
Suppliers
Company
Product
Description
Supplier Links
W.M. Berg
Cudahy, WI, United States
CHAIN SPROCKET
32B106-80
CHAIN SPROCKET
32B106-80
Operates with 32GCF Series
Operates with 32GCF Series
Supplier's Site
Datasheet
Technical Specifications
W.M. Berg
Product Category
ISO Roller Chain Sprockets
Product Number
32B106-80
Product Name
CHAIN SPROCKET
Pitch
ISO 40 (63.50mm); 63.5
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
A 6Z 7M251608
Specs
Pitch
ISO 04 (6.35mm)
Material
Plastic; Plastic
Number of Teeth
16
View Details
Hangzhou Chinabase Machinery Co., Ltd.
DIN Stock Sprockets & Platewheels
081A-1
Specs
Hub Style
Type A (Hubless)
Number of Teeth
8 to 125
Bore
8 to 25 mm (0.3150 to 0.9843 inch)
View Details
Chengdu Leno Machinery Co., Ltd.
Taper Bore Sprocket
Specs
Pitch
ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material
Steel - Hardened; Cast Iron
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
Martin Sprocket & Gear, Inc.
Metric Roller Chain Sprockets
06A76
Specs
Pitch
ISO 06 (9.525mm)
Material
Steel
Hub Style
Type A (Hubless)
View Details