W.M. Berg CHAIN SPROCKET 32A110-48

Description
Operates with 32GCF Series
Datasheet
Description
Operates with 32GCF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHAIN SPROCKET - 32A110-48 - W.M. Berg
Cudahy, WI, United States
CHAIN SPROCKET
32A110-48
CHAIN SPROCKET 32A110-48
Operates with 32GCF Series

Operates with 32GCF Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category ISO Roller Chain Sprockets
Product Number 32A110-48
Product Name CHAIN SPROCKET
Pitch ISO 24 (38.10mm); 38.1
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 8
View Details
Table Top Wheels -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch >63.50mm; 100 mm
Number of Teeth 8 to 31
Bore 15 to 30 mm (0.5906 to 1.18 inch)
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Metric Roller Chain Sprockets - 06A29 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type A (Hubless)
View Details