RegalRexnord Reducer 325WBCM2A

Description
DISCONTINUED BY MANUFACTURER, WORM GEAR REDUCER, 60 TO 1 RATIO, 1.59 HP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WORM GEAR REDUCER, 60 TO 1 RATIO, 1.59 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 156343566 - Radwell International
Willingboro, NJ, United States
Reducer
156343566
Reducer 156343566
DISCONTINUED BY MANUFACTURER, WORM GEAR REDUCER, 60 TO 1 RATIO, 1.59 HP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WORM GEAR REDUCER, 60 TO 1 RATIO, 1.59 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 156343566
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
GB65 60:1 Steel / Bronze - GB65-60SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details