RegalRexnord Link-Belt 3228FXT3 Flange Blocks Sleeve Bearings 3228FXT3

Description
1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Flange Block
Description
1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Flange Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3228FXT3 Flange Blocks Sleeve Bearings - 3228FXT3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3228FXT3 Flange Blocks Sleeve Bearings
3228FXT3
Link-Belt 3228FXT3 Flange Blocks Sleeve Bearings 3228FXT3
1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Flange Block

1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Flange Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number 3228FXT3
Product Name Link-Belt 3228FXT3 Flange Blocks Sleeve Bearings
Bushing Type Flanged
Design Units Inch
Shaft OD 1.7500 inch (44.45 mm)
Length 7.094 inch (180.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3937 inch (10.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
8 mm Bore, 12 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP081208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3150 inch (8.00 mm)
View Details