RegalRexnord Link-Belt 3227PT1 Pillow Blocks Sleeve Bearings 3227PT1

Description
1 11/16" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 11/16" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3227PT1 Pillow Blocks Sleeve Bearings - 3227PT1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3227PT1 Pillow Blocks Sleeve Bearings
3227PT1
Link-Belt 3227PT1 Pillow Blocks Sleeve Bearings 3227PT1
1 11/16" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 11/16" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3227PT1
Product Name Link-Belt 3227PT1 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.69 inch (42.86 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
Housing Cast Iron
Lubrication Self-lubricating / Oil Impregnated
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details