1 11/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block, Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 3227FT3SC |
| Product Name | Link-Belt 3227FT3SC Flange Blocks Sleeve Bearings |
| Bushing Type | Flanged |
| Design Units | Inch |
| Shaft OD | 1.6875 inch (42.86 mm) |
| Length | 7.094 inch (180.18 mm) |