RegalRexnord Link-Belt 3223FT3 Flange Blocks Sleeve Bearings 3223FT3

Description
1 7/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
Description
1 7/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3223FT3 Flange Blocks Sleeve Bearings - 3223FT3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3223FT3 Flange Blocks Sleeve Bearings
3223FT3
Link-Belt 3223FT3 Flange Blocks Sleeve Bearings 3223FT3
1 7/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

1 7/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number 3223FT3
Product Name Link-Belt 3223FT3 Flange Blocks Sleeve Bearings
Bushing Type Flanged
Design Units Inch
Shaft OD 1.4375 inch (36.51 mm)
Length 6.125 inch (155.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 1465470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 2.3622 inch (60.00 mm)
Bearing OD 4.2520 inch (108.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-3-7/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.8750 inch (98.42 mm)
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details