RegalRexnord Link-Belt 3216PT3 Pillow Blocks Sleeve Bearings 3216PT3

Description
1" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3216PT3 Pillow Blocks Sleeve Bearings - 3216PT3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3216PT3 Pillow Blocks Sleeve Bearings
3216PT3
Link-Belt 3216PT3 Pillow Blocks Sleeve Bearings 3216PT3
1" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3216PT3
Product Name Link-Belt 3216PT3 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
Housing Cast Iron
Lubrication Self-lubricating / Oil Impregnated
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details