RegalRexnord Link-Belt 3212PT1 Pillow Blocks Sleeve Bearings 3212PT1

Description
Product Family: Other Bearing; Line: Sleeve Bearing
Description
Product Family: Other Bearing; Line: Sleeve Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3212PT1 Pillow Blocks Sleeve Bearings - 3212PT1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3212PT1 Pillow Blocks Sleeve Bearings
3212PT1
Link-Belt 3212PT1 Pillow Blocks Sleeve Bearings 3212PT1
Product Family: Other Bearing; Line: Sleeve Bearing

Product Family: Other Bearing; Line: Sleeve Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3212PT1
Product Name Link-Belt 3212PT1 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
Housing Cast Iron
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Locking Collar Type Square Flange Mounting Block - BBXBLK-HCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details