RegalRexnord Thomas 310618 Flexible Elements Disc Coupling Parts & Kits 310618

Description
Classic round non-unitized disc pack for Thomas Coupling, sizes 125 & 126. Stainless steel material.
Description
Classic round non-unitized disc pack for Thomas Coupling, sizes 125 & 126. Stainless steel material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 310618 Flexible Elements Disc Coupling Parts & Kits - 310618 - RegalRexnord
Milwaukee, WI, United States
Thomas 310618 Flexible Elements Disc Coupling Parts & Kits
310618
Thomas 310618 Flexible Elements Disc Coupling Parts & Kits 310618
Classic round non-unitized disc pack for Thomas Coupling, sizes 125 & 126. Stainless steel material.

Classic round non-unitized disc pack for Thomas Coupling, sizes 125 & 126. Stainless steel material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 310618
Product Name Thomas 310618 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
0.25
Specs
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Units English Design
View Details
Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details