RegalRexnord Wrapflex 3100551 Elements-Flexible Elastomeric Coupling Parts & Kits 3100551

Description
Rexnord R Series Black 70D Style Flexible Elements size(s) 30R in 70D Black material for elastomeric couplings.
Description
Rexnord R Series Black 70D Style Flexible Elements size(s) 30R in 70D Black material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 3100551 Elements-Flexible Elastomeric Coupling Parts & Kits - 3100551 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 3100551 Elements-Flexible Elastomeric Coupling Parts & Kits
3100551
Wrapflex 3100551 Elements-Flexible Elastomeric Coupling Parts & Kits 3100551
Rexnord R Series Black 70D Style Flexible Elements size(s) 30R in 70D Black material for elastomeric couplings.

Rexnord R Series Black 70D Style Flexible Elements size(s) 30R in 70D Black material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 3100551
Product Name Wrapflex 3100551 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; High Torque
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Flexible Couplings - 606036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details
1.65
Specs
Rated Torque 48 In-lbs (55.35 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details