RegalRexnord Wrapflex 3100550 Elements-Flexible Elastomeric Coupling Parts & Kits 3100550

Description
Rexnord R Series Black 70D Style Flexible Elements size(s) 10R in 70D Black material for elastomeric couplings.
Description
Rexnord R Series Black 70D Style Flexible Elements size(s) 10R in 70D Black material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 3100550 Elements-Flexible Elastomeric Coupling Parts & Kits - 3100550 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 3100550 Elements-Flexible Elastomeric Coupling Parts & Kits
3100550
Wrapflex 3100550 Elements-Flexible Elastomeric Coupling Parts & Kits 3100550
Rexnord R Series Black 70D Style Flexible Elements size(s) 10R in 70D Black material for elastomeric couplings.

Rexnord R Series Black 70D Style Flexible Elements size(s) 10R in 70D Black material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 3100550
Product Name Wrapflex 3100550 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; High Torque
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Spider Type Flexible Coupling, 0.5
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88 In-lbs (101 kg-cm)
Units English Design
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details