RegalRexnord Wrapflex 3100489 Elements-Flexible Elastomeric Coupling Parts & Kits 3100489

Description
Rexnord R Series Black 70D Style Flexible Elements size(s) 50R in 70D Black material for elastomeric couplings.
Description
Rexnord R Series Black 70D Style Flexible Elements size(s) 50R in 70D Black material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 3100489 Elements-Flexible Elastomeric Coupling Parts & Kits - 3100489 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 3100489 Elements-Flexible Elastomeric Coupling Parts & Kits
3100489
Wrapflex 3100489 Elements-Flexible Elastomeric Coupling Parts & Kits 3100489
Rexnord R Series Black 70D Style Flexible Elements size(s) 50R in 70D Black material for elastomeric couplings.

Rexnord R Series Black 70D Style Flexible Elements size(s) 50R in 70D Black material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 3100489
Product Name Wrapflex 3100489 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; High Torque
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Disc Can used with any 0.5
Specs
Coupling Type Sliding Block
Rated Torque 4.4 In-lbs (5.07 kg-cm)
Coupling Diameter 0.5000 inch (12.7 mm)
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details