RegalRexnord Pipe and Coupling 2924230

Description
MCG0540A, RISER SET/SS, 3.0"/76MM. FREE 2 YEAR RADWELL WARRANTY
Description
MCG0540A, RISER SET/SS, 3.0"/76MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 59198844 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
59198844
Pipe and Coupling 59198844
MCG0540A, RISER SET/SS, 3.0"/76MM. FREE 2 YEAR RADWELL WARRANTY

MCG0540A, RISER SET/SS, 3.0"/76MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 59198844
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 10 & 6mm. - S51CYYM060100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.3937 inch (10 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details