RegalRexnord Shaft Coupling 2923203

Description
ROTATING SHAFT GUARD, CCG SERIES, GUARD SIZE 40, 14.50 INCH COUPLING DIA, 4.50 INCH SHAFT DIA W/KEY,9.50 INCH COUPLING DEPTH, POLYETHYLENE, ORANGE. FREE 2 YEAR RADWELL WARRANTY
Description
ROTATING SHAFT GUARD, CCG SERIES, GUARD SIZE 40, 14.50 INCH COUPLING DIA, 4.50 INCH SHAFT DIA W/KEY,9.50 INCH COUPLING DEPTH, POLYETHYLENE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 59198575 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
59198575
Shaft Coupling 59198575
ROTATING SHAFT GUARD, CCG SERIES, GUARD SIZE 40, 14.50 INCH COUPLING DIA, 4.50 INCH SHAFT DIA W/KEY,9.50 INCH COUPLING DEPTH, POLYETHYLENE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

ROTATING SHAFT GUARD, CCG SERIES, GUARD SIZE 40, 14.50 INCH COUPLING DIA, 4.50 INCH SHAFT DIA W/KEY,9.50 INCH COUPLING DEPTH, POLYETHYLENE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 59198575
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-AD-G1/4-1/4NPT-I-ND - DigiKey
Specs
Material Galvanized Steel
View Details
Precision Multijaw Coupling, .1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.7500 inch (19.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details