RegalRexnord Link-Belt 214112 Pillow Blocks Sleeve Bearings 214112

Description
7" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
Description
7" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 214112 Pillow Blocks Sleeve Bearings - 214112 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 214112 Pillow Blocks Sleeve Bearings
214112
Link-Belt 214112 Pillow Blocks Sleeve Bearings 214112
7" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

7" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 214112
Product Name Link-Belt 214112 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 7 inch (178 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB20 - TSPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1500 lbs (680 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details