RegalRexnord Link-Belt 21226 Pillow Blocks Sleeve Bearings 21226

Description
1 5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
1 5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21226 Pillow Blocks Sleeve Bearings - 21226 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21226 Pillow Blocks Sleeve Bearings
21226
Link-Belt 21226 Pillow Blocks Sleeve Bearings 21226
1 5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

1 5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21226
Product Name Link-Belt 21226 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.62 inch (41.27 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.1875 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Pillow Block/Bearing Housing - 19424148 - Radwell International
Specs
Bearing Type Ball
View Details