RegalRexnord Link-Belt 21220 Pillow Blocks Sleeve Bearings 21220

Description
1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21220 Pillow Blocks Sleeve Bearings - 21220 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21220 Pillow Blocks Sleeve Bearings
21220
Link-Belt 21220 Pillow Blocks Sleeve Bearings 21220
1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

1 1/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site
Pillow Block/Bearing Housing - 59227328 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59227328
Pillow Block/Bearing Housing 59227328
1 1/4 PILLOW BLOCK, BABB SLEEVE. FREE 2 YEAR RADWELL WARRANTY

1 1/4 PILLOW BLOCK, BABB SLEEVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 21220 59227328
Product Name Link-Belt 21220 Pillow Blocks Sleeve Bearings Pillow Block/Bearing Housing
Bearing Type Plain
Shaft Diameter 1.25 inch (31.75 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
1/2 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-1/2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details