RegalRexnord Link-Belt 21216Z Pillow Blocks Sleeve Bearings 21216Z

Description
1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21216Z Pillow Blocks Sleeve Bearings - 21216Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21216Z Pillow Blocks Sleeve Bearings
21216Z
Link-Belt 21216Z Pillow Blocks Sleeve Bearings 21216Z
1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21216Z
Product Name Link-Belt 21216Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details