W.M. Berg TIMING PULLEY 20TP112-20

Description
Operates with Flex-E-Grip Belt 20TB Series
Datasheet
Description
Operates with Flex-E-Grip Belt 20TB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - 20TP112-20 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
20TP112-20
TIMING PULLEY 20TP112-20
Operates with Flex-E-Grip Belt 20TB Series

Operates with Flex-E-Grip Belt 20TB Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number 20TP112-20
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2864575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 25
View Details
1mm Pitch, 52 Teeth, 127mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M05205 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 16.2 mm (0.6378 inch)
View Details
Timing Pulleys - T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 5mm
Material Aluminum
View Details
Steel Timing Pulley Stock - 16-AT5-PS-140S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 5mm AT5
Material Steel
View Details