W.M. Berg TIMING PULLEY 20TP108-32

Description
Operates with Flex-E-Grip Belt 20TB Series
Datasheet
Description
Operates with Flex-E-Grip Belt 20TB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - 20TP108-32 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
20TP108-32
TIMING PULLEY 20TP108-32
Operates with Flex-E-Grip Belt 20TB Series

Operates with Flex-E-Grip Belt 20TB Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number 20TP108-32
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

3 mm (HTD) Pitch,34 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
Aluminum Timing Pulley Stock - 18-AT10-PS-160A - Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 10mm AT10
Material Aluminum
View Details
Plain Bore - HTD 3M-15/5M-09 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 3mm
Material Aluminum; Steel
Teeth 10 to 72
View Details
Belt Pulleys - 745674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 15
View Details