W.M. Berg TIMING PULLEY 20TP108-16

Description
Operates with Flex-E-Grip Belt 20TB Series
Datasheet
Description
Operates with Flex-E-Grip Belt 20TB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - 20TP108-16 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
20TP108-16
TIMING PULLEY 20TP108-16
Operates with Flex-E-Grip Belt 20TB Series

Operates with Flex-E-Grip Belt 20TB Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number 20TP108-16
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 12
View Details
3 mm (HTD) Pitch,30 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
Plain Bore - HTD 3M-06/3M-09 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 3mm
Material Aluminum
Teeth 10 to 72
View Details
Steel Timing Pulley Stock - 100-3M-PS-8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type HTD 3mm 3mm HTD
Material Steel
View Details