Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
ISO ROLLER CHAIN SPROCKETS
W.M. BERG
14EM161A-19 -- ROW-L-ER CHAIN SPROCKET
W.M. Berg
Row-L-ER CHAIN SPROCKET
14EM161A-19
W.M. Berg
Done
Datasheet
Suppliers
Company
Product
Description
Supplier Links
W.M. Berg
Cudahy, WI, United States
Row-L-ER CHAIN SPROCKET
14EM161A-19
Row-L-ER CHAIN SPROCKET
14EM161A-19
Operates with RC14SS Series
Operates with RC14SS Series
Supplier's Site
Datasheet
Technical Specifications
W.M. Berg
Product Category
ISO Roller Chain Sprockets
Product Number
14EM161A-19
Product Name
Row-L-ER CHAIN SPROCKET
Pitch
22.78
Unlock Full Specs
to access all available technical data
Similar Products
Chengdu Leno Machinery Co., Ltd.
Chain Coupling
Specs
Bore
12 to 140 mm (0.4724 to 5.51 inch)
Bore Length
63 to 181 mm (2.48 to 7.13 inch)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
DIN Stock Sprockets & Platewheels
28A-1-2-3
Specs
Hub Style
Type A (Hubless)
Number of Teeth
8 to 76
Bore
20 to 40 mm (0.7874 to 1.57 inch)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Roller Chain Sprockets With Hub (metric)
A 6M 7M121504
Specs
Pitch
Subminiature (<3.75mm)
Material
Plastic
Number of Teeth
15
View Details
ATLANTA Drive Systems, Inc.
Sprocket
01 12 013
Specs
Pitch
ISO 08 (12.70mm); >63.50mm; 08B
Material
Steel
Hub Style
Type A (Hubless)
View Details