RegalRexnord Link-Belt 1163F Pillow Blocks Sleeve Bearings 1163F

Description
3 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 4-Bolt Pillow Block
Description
3 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1163F Pillow Blocks Sleeve Bearings - 1163F - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1163F Pillow Blocks Sleeve Bearings
1163F
Link-Belt 1163F Pillow Blocks Sleeve Bearings 1163F
3 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

3 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1163F
Product Name Link-Belt 1163F Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 3.94 inch (100 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB20 - TSSUFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details