RegalRexnord Link-Belt 1147 Pillow Blocks Sleeve Bearings 1147

Description
2 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1147 Pillow Blocks Sleeve Bearings - 1147 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1147 Pillow Blocks Sleeve Bearings
1147
Link-Belt 1147 Pillow Blocks Sleeve Bearings 1147
2 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1147
Product Name Link-Belt 1147 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.94 inch (74.61 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
0.312
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
View Details