RegalRexnord Link-Belt 1132 Pillow Blocks Sleeve Bearings 1132

Description
2" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1132 Pillow Blocks Sleeve Bearings - 1132 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1132 Pillow Blocks Sleeve Bearings
1132
Link-Belt 1132 Pillow Blocks Sleeve Bearings 1132
2" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1132
Product Name Link-Belt 1132 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2 inch (50.8 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Rexnord AMPS9307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMPS9307F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1200 rpm
View Details