RegalRexnord Link-Belt 1131 Pillow Blocks Sleeve Bearings 1131

Description
1 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1131 Pillow Blocks Sleeve Bearings - 1131 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1131 Pillow Blocks Sleeve Bearings
1131
Link-Belt 1131 Pillow Blocks Sleeve Bearings 1131
1 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 15/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1131
Product Name Link-Belt 1131 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.94 inch (49.21 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Pillow Block Bearing, 25mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2531 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
Length 4.88 inch (124 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details