RegalRexnord Link-Belt 1120 Pillow Blocks Sleeve Bearings 1120

Description
1 1/4" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 1/4" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1120 Pillow Blocks Sleeve Bearings - 1120 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1120 Pillow Blocks Sleeve Bearings
1120
Link-Belt 1120 Pillow Blocks Sleeve Bearings 1120
1 1/4" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 1/4" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1120
Product Name Link-Belt 1120 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.25 inch (31.75 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details