Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CONVEYOR CHAIN
REGALREXNORD
10816363 -- REXNORD 10816363 STRAIGHT RUNNING MATTOP & TABLETOP CHAINS
RegalRexnord
Rexnord 10816363 Straight Running MatTop & TableTop Chains
10816363
Description
BWX7005 42 inch wide MatTop Chain with Polyester pins
Description
BWX7005 42 inch wide MatTop Chain with Polyester pins
Suppliers
Company
Product
Description
Supplier Links
RegalRexnord
Milwaukee, WI, United States
Rexnord 10816363 Straight Running MatTop & TableTop Chains
10816363
Rexnord 10816363 Straight Running MatTop & TableTop Chains
10816363
BWX7005 42 inch wide MatTop Chain with Polyester pins
BWX7005 42 inch wide MatTop Chain with Polyester pins
Supplier's Site
Technical Specifications
RegalRexnord
Product Category
Conveyor Chain
Product Number
10816363
Product Name
Rexnord 10816363 Straight Running MatTop & TableTop Chains
Material
BWX
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Chain For Spray Plated Production Line
Specs
# of Strands
Single
Chain Pitch
4 inch (102 mm)
Roller Chain Pitch
>63.50
View Details
Ramsey Products Corporation
Ramsey Standard Silent Conveyor Chain
MS300
Specs
Chain Types
Silent Chain
Rollers
Rollerless
Chain Width
12 inch (305 mm)
View Details
Span Tech LLC
MiniLink
Specs
Chain Types
Flat-top Chain
Rollers
Rollerless
Features
Flexible
View Details
U.S. Tsubaki Power Transmission, LLC
Single Pitch Conveyor Lambda Chain Attachment
40LKFRB
Specs
Material
Steel / Hardened Steel
Chain Types
Roller Chain
Features
Attachment Chain
View Details