RegalRexnord Omega 10794787 Elements-Flexible Elastomeric Coupling Parts & Kits 10794787

Description
Rexnord E_ES Series Half Elements size(s) E80, ES80 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord E_ES Series Half Elements size(s) E80, ES80 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 10794787 Elements-Flexible Elastomeric Coupling Parts & Kits - 10794787 - RegalRexnord
Milwaukee, WI, United States
Omega 10794787 Elements-Flexible Elastomeric Coupling Parts & Kits
10794787
Omega 10794787 Elements-Flexible Elastomeric Coupling Parts & Kits 10794787
Rexnord E_ES Series Half Elements size(s) E80, ES80 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord E_ES Series Half Elements size(s) E80, ES80 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 10794787
Product Name Omega 10794787 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Half Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details