RegalRexnord Omega 10741767 Capscrew Kits Elastomeric Coupling Parts & Kits 10741767

Description
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 15M in metric style for elastomeric couplings.
Description
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 15M in metric style for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 10741767 Capscrew Kits Elastomeric Coupling Parts & Kits - 10741767 - RegalRexnord
Milwaukee, WI, United States
Omega 10741767 Capscrew Kits Elastomeric Coupling Parts & Kits
10741767
Omega 10741767 Capscrew Kits Elastomeric Coupling Parts & Kits 10741767
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 15M in metric style for elastomeric couplings.

Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 15M in metric style for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 10741767
Product Name Omega 10741767 Capscrew Kits Elastomeric Coupling Parts & Kits
Coupling Type Tire; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of A 5A15M333308,A 5A15M333310,A 5A15M333312, with A 5P15M3333 can be used to form a coupling - A 5A15M333312 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details