RegalRexnord Falk 10735585 CT Series Gear Drives Right Angle Gear Drives 10735585

Description
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.
Description
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735585 CT Series Gear Drives Right Angle Gear Drives - 10735585 - RegalRexnord
Milwaukee, WI, United States
Falk 10735585 CT Series Gear Drives Right Angle Gear Drives
10735585
Falk 10735585 CT Series Gear Drives Right Angle Gear Drives 10735585
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735585
Product Name Falk 10735585 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 16 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Gearbox - EMGC-40-P-G25-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Right - A 2Z 2-2RR12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Output Torque 15 In-lbs (17.3 kg-cm)
Backlash 360 arcmin
Shaft Alignment Right Angle
View Details